FAG Bearing Tapered Roller Bearings 33017

Description
FAG Brand / Tapered Roller Bearing / Tapered Roller Bearings 330. M
Description
FAG Brand / Tapered Roller Bearing / Tapered Roller Bearings 330. M

Suppliers

Company
Product
Description
Supplier Links
Tapered Roller Bearings - 33017 - Pacific International Bearing, Inc.
Union City, CA, United States
Tapered Roller Bearings
33017
Tapered Roller Bearings 33017
FAG Brand / Tapered Roller Bearing / Tapered Roller Bearings 330. M

FAG Brand / Tapered Roller Bearing / Tapered Roller Bearings 330. M

Supplier's Site

Technical Specifications

  Pacific International Bearing, Inc.
Product Category Roller Bearings
Product Number 33017
Product Name Tapered Roller Bearings
Design Units Metric
Bore 3.3465 inch (85.000 mm)
Outside Diameter 5.1181 inch (130.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Bearings, VYR: V-Groove Yoke Type - VYR-3-3/4 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 0.7500 inch (19.050 mm)
Overall Width 1.5620 inch (39.675 mm)
View Details
Rotation - Cross Roller Ring - RAU16013UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 6.2992 inch (160.000 mm)
View Details
.1900 in. ID, .5625 in. OD Two Piece Heavy Duty Alloy Steel Spherical Bearing - BPFFKS-030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 5400 lbs (2449 kg)
View Details