FAG Bearing Tapered Roller Bearings 33015

Description
FAG Brand / Tapered Roller Bearing / Tapered Roller Bearings 330. M
Description
FAG Brand / Tapered Roller Bearing / Tapered Roller Bearings 330. M

Suppliers

Company
Product
Description
Supplier Links
Tapered Roller Bearings - 33015 - Pacific International Bearing, Inc.
Union City, CA, United States
Tapered Roller Bearings
33015
Tapered Roller Bearings 33015
FAG Brand / Tapered Roller Bearing / Tapered Roller Bearings 330. M

FAG Brand / Tapered Roller Bearing / Tapered Roller Bearings 330. M

Supplier's Site

Technical Specifications

  Pacific International Bearing, Inc.
Product Category Roller Bearings
Product Number 33015
Product Name Tapered Roller Bearings
Design Units Metric
Bore 2.9528 inch (75.000 mm)
Outside Diameter 4.5276 inch (115.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RA11008CUUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 4.3307 inch (110.000 mm)
View Details
SMITH-TRAX® Bearings, PYR: Plain Yoke Type - PYR-1-3/4 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 0.5000 inch (12.700 mm)
Overall Width 1.0630 inch (27.000 mm)
View Details
12mm ID, 8mm OD Polymer Spherical Bearing - S99GSBM122210 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rolling Element Polymer
Type Spherical
Design Units Metric
View Details
Crossed Roller Bearings - CRBE Series - HIWIN Corporation
Specs
Type Crossed Roller
View Details