FAG BEARING
33014 -- TAPERED ROLLER BEARINGS
FAG Bearing
Tapered Roller Bearings
33014
Description
Tapered roller bearing
-
Pacific International Bearing, Inc.
Description
Tapered roller bearing
Suppliers
Tapered Roller Bearings
33014
Supplier's Site
Technical Specifications
|
Product Category
|
Roller Bearings |
|
Product Number
|
33014 |
|
Product Name
|
Tapered Roller Bearings |
|
Design Units
|
Metric
|
|
Bore
|
2.7559 inch (70.000 mm)
|
|
Outside Diameter
|
4.3307 inch (110.000 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
Prelubricated; Relubricatable
Type
Crossed Roller
Bore
6.2992 inch (160.000 mm)
View Details
Design Units
Metric
Bore
1.5748 inch (40.000 mm)
Outside Diameter
3.1496 inch (80.000 mm)
View Details
Accurate Bushing Company, Inc.
Features
Flanged
Dynamic Axial
1699 lbs (771 kg)
Dynamic Radial
2743 lbs (1244 kg)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Rolling Element
Polymer
Type
Spherical
Design Units
Metric
View Details