FAG Brand / Tapered Roller Bearing / Tapered Roller Bearings 330. M
| Pacific International Bearing, Inc. | |
|---|---|
| Product Category | Roller Bearings |
| Product Number | 33013 |
| Product Name | Tapered Roller Bearings |
| Design Units | Metric |
| Bore | 2.5591 inch (65.000 mm) |
| Outside Diameter | 3.9370 inch (100.000 mm) |