FAG BEARING
33012 -- TAPERED ROLLER BEARINGS
FAG Bearing
Tapered Roller Bearings
33012
Description
Tapered roller bearing
-
Pacific International Bearing, Inc.
Description
Tapered roller bearing
Suppliers
Tapered Roller Bearings
33012
Supplier's Site
Technical Specifications
|
Product Category
|
Roller Bearings |
|
Product Number
|
33012 |
|
Product Name
|
Tapered Roller Bearings |
|
Design Units
|
Metric
|
|
Bore
|
2.3622 inch (60.000 mm)
|
|
Outside Diameter
|
3.7402 inch (95.000 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Rolling Element
Polymer
Operating Temperature
32 to 104 F (0 to 40 C)
Design Units
Metric
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Type
Spherical
Static Radial
17700 lbs (8027 kg)
View Details
Type
Spherical
Design Units
Metric
Bore
1.5748 inch (40.000 mm)
View Details