FAG Bearing Tapered Roller Bearings 33010

Description
FAG Brand / Tapered Roller Bearing / Tapered Roller Bearings 330. M
Description
FAG Brand / Tapered Roller Bearing / Tapered Roller Bearings 330. M

Suppliers

Company
Product
Description
Supplier Links
Tapered Roller Bearings - 33010 - Pacific International Bearing, Inc.
Union City, CA, United States
Tapered Roller Bearings
33010
Tapered Roller Bearings 33010
FAG Brand / Tapered Roller Bearing / Tapered Roller Bearings 330. M

FAG Brand / Tapered Roller Bearing / Tapered Roller Bearings 330. M

Supplier's Site

Technical Specifications

  Pacific International Bearing, Inc.
Product Category Roller Bearings
Product Number 33010
Product Name Tapered Roller Bearings
Design Units Metric
Bore 1.9685 inch (50.000 mm)
Outside Diameter 3.1496 inch (80.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.19 in. ID, 0.5625 in. OD Two Piece Precision Stainless Steel Spherical Bearing - BPSLHS-030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 4400 lbs (1995 kg)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Crossed Roller Bearings - CRBE Series - HIWIN Corporation
Specs
Type Crossed Roller
View Details
SMITH-TRAX® Bearings, FYR: Flange Yoke Type - FYR-2-1/2 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Design Units Inch
Bore 0.7500 inch (19.050 mm)
View Details