FAG Brand / Tapered Roller Bearing / Tapered Roller Bearings 329. M
| Pacific International Bearing, Inc. | |
|---|---|
| Product Category | Roller Bearings |
| Product Number | 32964-XL |
| Product Name | Tapered Roller Bearings |
| Design Units | Metric |
| Bore | 12.5984 inch (320.000 mm) |
| Outside Diameter | 17.3228 inch (440.000 mm) |