FAG Bearing Tapered Roller Bearings 32960-XL

Description
Tapered roller bearing
Description
Tapered roller bearing

Suppliers

Company
Product
Description
Supplier Links
Tapered Roller Bearings - 32960-XL - Pacific International Bearing, Inc.
Union City, CA, United States
Tapered Roller Bearings
32960-XL
Tapered Roller Bearings 32960-XL
Tapered roller bearing

Tapered roller bearing

Supplier's Site

Technical Specifications

  Pacific International Bearing, Inc.
Product Category Roller Bearings
Product Number 32960-XL
Product Name Tapered Roller Bearings
Design Units Metric
Bore 11.8110 inch (300.000 mm)
Outside Diameter 16.5354 inch (420.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RB19025UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 7.4803 inch (190.000 mm)
View Details
SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-1-1/4 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 370 lbs (168 kg)
Dynamic Radial 1350 lbs (612 kg)
View Details
Roller Bearings - 1469298 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 0.7874 inch (20.000 mm)
View Details
.4375 in. ID, .9062 in. OD Two Piece Heavy Duty Alloy Steel Spherical Bearing - BPFFKS-070 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 22300 lbs (10113 kg)
View Details