FAG BEARING
32948 -- TAPERED ROLLER BEARINGS
FAG Bearing
Tapered Roller Bearings
32948
Description
Tapered roller bearing
-
Pacific International Bearing, Inc.
Description
Tapered roller bearing
Suppliers
Tapered Roller Bearings
32948
Supplier's Site
Technical Specifications
|
Product Category
|
Roller Bearings |
|
Product Number
|
32948 |
|
Product Name
|
Tapered Roller Bearings |
|
Design Units
|
Metric
|
|
Bore
|
9.4488 inch (240.000 mm)
|
|
Outside Diameter
|
12.5984 inch (320.000 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Design Units
Metric
Bore
0.9843 inch (25.000 mm)
Outside Diameter
2.0472 inch (52.000 mm)
View Details
Rolling Element
Polymer
Operating Temperature
32 to 104 F (0 to 40 C)
Design Units
Metric
View Details
Accurate Bushing Company, Inc.
Design Units
Inch
Bore
55.0000 inch (1396.999 mm)
Overall Width
73.0000 inch (1854.199 mm)
View Details