FAG Bearing Tapered Roller Bearings 32944-P4

Description
FAG Brand / Tapered Roller Bearing
Description
FAG Brand / Tapered Roller Bearing

Suppliers

Company
Product
Description
Supplier Links
Tapered Roller Bearings - 32944-P4 - Pacific International Bearing, Inc.
Union City, CA, United States
Tapered Roller Bearings
32944-P4
Tapered Roller Bearings 32944-P4
FAG Brand / Tapered Roller Bearing

FAG Brand / Tapered Roller Bearing

Supplier's Site

Technical Specifications

  Pacific International Bearing, Inc.
Product Category Roller Bearings
Product Number 32944-P4
Product Name Tapered Roller Bearings
Overall Width 0.0000 inch (0.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
.1650 in. ID, .4687 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Copper Alloy Insert - BPFLSS-020 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 2000 lbs (907 kg)
View Details
SMITH-TRAX® Metric Bearings, MVCR-E: V-Groove Eccentric Stud Type - MVCR-26-E - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 1720 lbs (780 kg)
Dynamic Radial 2790 lbs (1265 kg)
View Details
Crossed Roller Bearings - CRBC Series - HIWIN Corporation
Specs
Type Crossed Roller; (Thin-section)
View Details