FAG Bearing Tapered Roller Bearings 32940-A

Description
FAG Brand / Tapered Roller Bearing / Tapered Roller Bearings 329. M
Description
FAG Brand / Tapered Roller Bearing / Tapered Roller Bearings 329. M

Suppliers

Company
Product
Description
Supplier Links
Tapered Roller Bearings - 32940-A - Pacific International Bearing, Inc.
Union City, CA, United States
Tapered Roller Bearings
32940-A
Tapered Roller Bearings 32940-A
FAG Brand / Tapered Roller Bearing / Tapered Roller Bearings 329. M

FAG Brand / Tapered Roller Bearing / Tapered Roller Bearings 329. M

Supplier's Site

Technical Specifications

  Pacific International Bearing, Inc.
Product Category Roller Bearings
Product Number 32940-A
Product Name Tapered Roller Bearings
Design Units Metric
Bore 7.8740 inch (200.000 mm)
Outside Diameter 11.0236 inch (280.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RBU16025UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 6.2992 inch (160.000 mm)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Bearings, FYR: Flange Yoke Type - FYR-7 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Design Units Inch
Bore 2.7500 inch (69.850 mm)
View Details
Roller Bearings - 2482832 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 6.2992 inch (160.000 mm)
View Details