FAG Bearing Tapered Roller Bearings 32938

Description
FAG Brand / Tapered Roller Bearing / Tapered Roller Bearings 329. M
Description
FAG Brand / Tapered Roller Bearing / Tapered Roller Bearings 329. M

Suppliers

Company
Product
Description
Supplier Links
Tapered Roller Bearings - 32938 - Pacific International Bearing, Inc.
Union City, CA, United States
Tapered Roller Bearings
32938
Tapered Roller Bearings 32938
FAG Brand / Tapered Roller Bearing / Tapered Roller Bearings 329. M

FAG Brand / Tapered Roller Bearing / Tapered Roller Bearings 329. M

Supplier's Site

Technical Specifications

  Pacific International Bearing, Inc.
Product Category Roller Bearings
Product Number 32938
Product Name Tapered Roller Bearings
Design Units Metric
Bore 7.4803 inch (190.000 mm)
Outside Diameter 10.2362 inch (260.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RB13015UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 5.1181 inch (130.000 mm)
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-3-1/2 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 5790 lbs (2626 kg)
Dynamic Radial 14300 lbs (6485 kg)
View Details
Sprag Clutch Bearings - 1845772 - RS Components, Ltd.
Specs
Design Units Metric
Bore 0.5906 inch (15.000 mm)
Outside Diameter 1.6535 inch (42.000 mm)
View Details
4mm ID, 8mm OD Polymer Spherical Bearing - S99GSBM041205 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rolling Element Polymer
Type Spherical
Design Units Metric
View Details