FAG Bearing Tapered Roller Bearings 32936

Description
FAG Brand / Tapered Roller Bearing / Tapered Roller Bearings 329. M
Description
FAG Brand / Tapered Roller Bearing / Tapered Roller Bearings 329. M

Suppliers

Company
Product
Description
Supplier Links
Tapered Roller Bearings - 32936 - Pacific International Bearing, Inc.
Union City, CA, United States
Tapered Roller Bearings
32936
Tapered Roller Bearings 32936
FAG Brand / Tapered Roller Bearing / Tapered Roller Bearings 329. M

FAG Brand / Tapered Roller Bearing / Tapered Roller Bearings 329. M

Supplier's Site

Technical Specifications

  Pacific International Bearing, Inc.
Product Category Roller Bearings
Product Number 32936
Product Name Tapered Roller Bearings
Design Units Metric
Bore 7.0866 inch (180.000 mm)
Outside Diameter 9.8425 inch (250.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-8 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 14200 lbs (6440 kg)
Dynamic Radial 35800 lbs (16236 kg)
View Details
Rotation - Cross Roller Ring - RAU19013UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 7.4803 inch (190.000 mm)
View Details
1.0000 in. ID, 2.3750 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Brass Insert - BPFLSX-160 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 48200 lbs (21859 kg)
View Details