FAG Bearing Tapered Roller Bearings 32919

Description
FAG Brand / Tapered Roller Bearing / Tapered Roller Bearings 329. M
Description
FAG Brand / Tapered Roller Bearing / Tapered Roller Bearings 329. M

Suppliers

Company
Product
Description
Supplier Links
Tapered Roller Bearings - 32919 - Pacific International Bearing, Inc.
Union City, CA, United States
Tapered Roller Bearings
32919
Tapered Roller Bearings 32919
FAG Brand / Tapered Roller Bearing / Tapered Roller Bearings 329. M

FAG Brand / Tapered Roller Bearing / Tapered Roller Bearings 329. M

Supplier's Site
Bearing - 77967533 - Radwell International
Willingboro, NJ, United States
Bearing
77967533
Bearing 77967533
TAPERED ROLLER BEARINGS >120MM <= 220MM, 30XXX/31XXX/32XXX/33 XXX. FREE 2 YEAR RADWELL WARRANTY

TAPERED ROLLER BEARINGS >120MM <= 220MM, 30XXX/31XXX/32XXX/33XXX. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Pacific International Bearing, Inc. Radwell International
Product Category Roller Bearings Roller Bearings
Product Number 32919 77967533
Product Name Tapered Roller Bearings Bearing
Design Units Metric
Bore 3.7402 inch (95.000 mm)
Outside Diameter 5.1181 inch (130.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-100-E - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 25700 lbs (11655 kg)
Dynamic Radial 63600 lbs (28844 kg)
View Details
Rotation - Cross Roller Ring - RB17020UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 6.6929 inch (170.000 mm)
View Details
6mm ID, 16mm OD Polymer Spherical Bearing - S99GSBM061609 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rolling Element Polymer
Type Spherical
Design Units Metric
View Details