FAG Bearing Tapered Roller Bearings 32918

Description
FAG Brand / Tapered Roller Bearing / Tapered Roller Bearings 329. M
Description
FAG Brand / Tapered Roller Bearing / Tapered Roller Bearings 329. M

Suppliers

Company
Product
Description
Supplier Links
Tapered Roller Bearings - 32918 - Pacific International Bearing, Inc.
Union City, CA, United States
Tapered Roller Bearings
32918
Tapered Roller Bearings 32918
FAG Brand / Tapered Roller Bearing / Tapered Roller Bearings 329. M

FAG Brand / Tapered Roller Bearing / Tapered Roller Bearings 329. M

Supplier's Site

Technical Specifications

  Pacific International Bearing, Inc.
Product Category Roller Bearings
Product Number 32918
Product Name Tapered Roller Bearings
Design Units Metric
Bore 3.5433 inch (90.000 mm)
Outside Diameter 4.9213 inch (125.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-7 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 14200 lbs (6440 kg)
Dynamic Radial 35800 lbs (16236 kg)
View Details
Crossed Roller Bearings - CRBD Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details
0.19 in. ID, 0.5625 in. OD Two Piece Precision Stainless Steel Spherical Bearing - BPSLHS-030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 4400 lbs (1995 kg)
View Details
Rotation - Cross Roller Ring - RAU11008UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 4.3307 inch (110.000 mm)
View Details