FAG Brand / Tapered Roller Bearing / Tapered Roller Bearings 329. M
| Pacific International Bearing, Inc. | |
|---|---|
| Product Category | Roller Bearings |
| Product Number | 32918-H |
| Product Name | Tapered Roller Bearings |
| Design Units | Metric |
| Bore | 3.5433 inch (90.000 mm) |
| Outside Diameter | 4.9213 inch (125.000 mm) |