FAG Bearing Tapered Roller Bearings 32321-A

Description
FAG Brand / Tapered Roller Bearing / Tapered Roller Bearings 323. M
Description
FAG Brand / Tapered Roller Bearing / Tapered Roller Bearings 323. M

Suppliers

Company
Product
Description
Supplier Links
Tapered Roller Bearings - 32321-A - Pacific International Bearing, Inc.
Union City, CA, United States
Tapered Roller Bearings
32321-A
Tapered Roller Bearings 32321-A
FAG Brand / Tapered Roller Bearing / Tapered Roller Bearings 323. M

FAG Brand / Tapered Roller Bearing / Tapered Roller Bearings 323. M

Supplier's Site

Technical Specifications

  Pacific International Bearing, Inc.
Product Category Roller Bearings
Product Number 32321-A
Product Name Tapered Roller Bearings
Design Units Metric
Bore 4.1339 inch (105.000 mm)
Outside Diameter 8.8583 inch (225.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

.3750 in. ID, .8125 in. OD Two Piece Heavy Duty Alloy Steel Spherical Bearing - BPFFKS-060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 15600 lbs (7075 kg)
View Details
Crossed Roller Bearings - CRBD Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details
SMITH-TRAX® Metric Bearings, MFCR: Flanged Stud Type - MFCR-72 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 3192 lbs (1448 kg)
Dynamic Radial 5193 lbs (2355 kg)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details