FAG BEARING
32316-B -- TAPERED ROLLER BEARINGS
FAG Bearing
Tapered Roller Bearings
32316-B
Description
Tapered roller bearing
-
Pacific International Bearing, Inc.
Description
Tapered roller bearing
Technical Specifications
|
Product Category
|
Roller Bearings |
|
Product Number
|
32316-B |
|
Product Name
|
Tapered Roller Bearings |
|
Design Units
|
Metric
|
|
Bore
|
3.1496 inch (80.000 mm)
|
|
Outside Diameter
|
6.6929 inch (170.000 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Design Units
Metric
Bore
1.7717 inch (45.000 mm)
Outside Diameter
3.3465 inch (85.000 mm)
View Details
Rolling Element
Polymer
Operating Temperature
32 to 104 F (0 to 40 C)
Design Units
Metric
View Details
Features
Prelubricated; Relubricatable
Type
Crossed Roller
Bore
4.5276 inch (115.000 mm)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Type
Spherical
Static Radial
17900 lbs (8118 kg)
View Details