FAG Bearing Tapered Roller Bearings 32312-A

Description
FAG Brand / Tapered Roller Bearing / Tapered Roller Bearings 323. M
Description
FAG Brand / Tapered Roller Bearing / Tapered Roller Bearings 323. M

Suppliers

Company
Product
Description
Supplier Links
Tapered Roller Bearings - 32312-A - Pacific International Bearing, Inc.
Union City, CA, United States
Tapered Roller Bearings
32312-A
Tapered Roller Bearings 32312-A
FAG Brand / Tapered Roller Bearing / Tapered Roller Bearings 323. M

FAG Brand / Tapered Roller Bearing / Tapered Roller Bearings 323. M

Supplier's Site

Technical Specifications

  Pacific International Bearing, Inc.
Product Category Roller Bearings
Product Number 32312-A
Product Name Tapered Roller Bearings
Design Units Metric
Bore 2.3622 inch (60.000 mm)
Outside Diameter 5.1181 inch (130.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RA14008UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 5.5118 inch (140.000 mm)
View Details
Roller Bearings - 1469265 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Bore 1.1811 inch (30.000 mm)
Outside Diameter 2.4409 inch (62.000 mm)
View Details
Aerospace Bearings, YAF(Smith) - YAF-20 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Application Aerospace; Airframe / Aircraft Control; Military
Design Units Inch
Bore 1.2500 inch (31.750 mm)
View Details
.1900 in. ID, .5625 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Copper Alloy Insert - BPFLSS-030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 2750 lbs (1247 kg)
View Details