FAG Brand / Tapered Roller Bearing / Tapered Roller Bearings 323. M
| Pacific International Bearing, Inc. | |
|---|---|
| Product Category | Roller Bearings |
| Product Number | 32311-A |
| Product Name | Tapered Roller Bearings |
| Design Units | Metric |
| Bore | 2.1654 inch (55.000 mm) |
| Outside Diameter | 4.7244 inch (120.000 mm) |