FAG Bearing Tapered Roller Bearings 32310-B

Description
FAG Brand / Tapered Roller Bearing / Tapered Roller Bearings 323. M
Description
FAG Brand / Tapered Roller Bearing / Tapered Roller Bearings 323. M

Suppliers

Company
Product
Description
Supplier Links
Tapered Roller Bearings - 32310-B - Pacific International Bearing, Inc.
Union City, CA, United States
Tapered Roller Bearings
32310-B
Tapered Roller Bearings 32310-B
FAG Brand / Tapered Roller Bearing / Tapered Roller Bearings 323. M

FAG Brand / Tapered Roller Bearing / Tapered Roller Bearings 323. M

Supplier's Site

Technical Specifications

  Pacific International Bearing, Inc.
Product Category Roller Bearings
Product Number 32310-B
Product Name Tapered Roller Bearings
Design Units Metric
Bore 1.9685 inch (50.000 mm)
Outside Diameter 4.3307 inch (110.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-3-1/4 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 5790 lbs (2626 kg)
Dynamic Radial 14300 lbs (6485 kg)
View Details
Rotation - Cross Roller Ring - RU297UUC0G - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 8.2677 inch (210.000 mm)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Roller Bearings - 2482800 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 1.3780 inch (35.000 mm)
View Details