FAG Bearing Tapered Roller Bearings 32309-BA

Description
FAG Brand / Tapered Roller Bearing / Tapered Roller Bearings 323. M
Description
FAG Brand / Tapered Roller Bearing / Tapered Roller Bearings 323. M

Suppliers

Company
Product
Description
Supplier Links
Tapered Roller Bearings - 32309-BA - Pacific International Bearing, Inc.
Union City, CA, United States
Tapered Roller Bearings
32309-BA
Tapered Roller Bearings 32309-BA
FAG Brand / Tapered Roller Bearing / Tapered Roller Bearings 323. M

FAG Brand / Tapered Roller Bearing / Tapered Roller Bearings 323. M

Supplier's Site

Technical Specifications

  Pacific International Bearing, Inc.
Product Category Roller Bearings
Product Number 32309-BA
Product Name Tapered Roller Bearings
Design Units Metric
Bore 1.7717 inch (45.000 mm)
Outside Diameter 3.9370 inch (100.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Bearings, VCR: V-Groove Stud Type - VCR-5-1/2 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 5790 lbs (2626 kg)
Dynamic Radial 14300 lbs (6485 kg)
View Details
Rotation - Cross Roller Ring - RAU10008UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 3.9370 inch (100.000 mm)
View Details
0.375 in. ID, 0.8125 in. OD Two Piece Precision Alloy Steel Spherical Bearing - BPFLHA-060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 0 lbs (0 kg)
View Details