FAG BEARING
32309-A -- TAPERED ROLLER BEARINGS
FAG Bearing
Tapered Roller Bearings
32309-A
Description
Tapered roller bearing
-
Pacific International Bearing, Inc.
Description
Tapered roller bearing
Technical Specifications
|
Product Category
|
Roller Bearings |
|
Product Number
|
32309-A |
|
Product Name
|
Tapered Roller Bearings |
|
Design Units
|
Metric
|
|
Bore
|
1.7717 inch (45.000 mm)
|
|
Outside Diameter
|
3.9370 inch (100.000 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Spherical
Design Units
Metric
Bore
1.3780 inch (35.000 mm)
View Details
Rolling Element
Polymer
Operating Temperature
32 to 104 F (0 to 40 C)
Design Units
Metric
View Details
Accurate Bushing Company, Inc.
Features
Flanged
Dynamic Axial
13300 lbs (6032 kg)
Dynamic Radial
35800 lbs (16236 kg)
View Details