FAG Bearing Tapered Roller Bearings 32260

Description
FAG Brand / Tapered Roller Bearing / Tapered Roller Bearings 322. M
Description
FAG Brand / Tapered Roller Bearing / Tapered Roller Bearings 322. M

Suppliers

Company
Product
Description
Supplier Links
Tapered Roller Bearings - 32260 - Pacific International Bearing, Inc.
Union City, CA, United States
Tapered Roller Bearings
32260
Tapered Roller Bearings 32260
FAG Brand / Tapered Roller Bearing / Tapered Roller Bearings 322. M

FAG Brand / Tapered Roller Bearing / Tapered Roller Bearings 322. M

Supplier's Site

Technical Specifications

  Pacific International Bearing, Inc.
Product Category Roller Bearings
Product Number 32260
Product Name Tapered Roller Bearings
Design Units Metric
Bore 11.8110 inch (300.000 mm)
Outside Diameter 21.2599 inch (540.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RB10016UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 3.9370 inch (100.000 mm)
View Details
Roller Bearings - 1469268 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Bore 1.7717 inch (45.000 mm)
Outside Diameter 3.3465 inch (85.000 mm)
View Details
SMITH-TRAX® Bearings, FYR: Flange Yoke Type - FYR-2 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Design Units Inch
Bore 0.6250 inch (15.875 mm)
View Details
0.5 in. ID, 1.0625 in. OD Polymer Spherical Bearing - S99GSB-081710 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rolling Element Polymer
Type Spherical
Design Units Inch
View Details