FAG Bearing Tapered Roller Bearings 32248-XL

Description
FAG Brand / Tapered Roller Bearing / Tapered Roller Bearings 322. M
Description
FAG Brand / Tapered Roller Bearing / Tapered Roller Bearings 322. M

Suppliers

Company
Product
Description
Supplier Links
Tapered Roller Bearings - 32248-XL - Pacific International Bearing, Inc.
Union City, CA, United States
Tapered Roller Bearings
32248-XL
Tapered Roller Bearings 32248-XL
FAG Brand / Tapered Roller Bearing / Tapered Roller Bearings 322. M

FAG Brand / Tapered Roller Bearing / Tapered Roller Bearings 322. M

Supplier's Site

Technical Specifications

  Pacific International Bearing, Inc.
Product Category Roller Bearings
Product Number 32248-XL
Product Name Tapered Roller Bearings
Design Units Metric
Bore 9.4488 inch (240.000 mm)
Outside Diameter 17.3228 inch (440.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.19 in. ID, 0.5625 in. OD Two Piece Precision Alloy Steel Spherical Bearing - BPFLHA-030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 0 lbs (0 kg)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Crossed Roller Bearings - CRBC Series - HIWIN Corporation
Specs
Type Crossed Roller; (Thin-section)
View Details
SMITH-TRAX® Metric Bearings, MVCR: V-Groove Stud Type - MVCR-26 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 387 lbs (175 kg)
Dynamic Radial 627 lbs (284 kg)
View Details