FAG Bearing Tapered Roller Bearings 32222-H

Description
FAG Brand / Tapered Roller Bearing / Tapered Roller Bearings 322. M
Description
FAG Brand / Tapered Roller Bearing / Tapered Roller Bearings 322. M

Suppliers

Company
Product
Description
Supplier Links
Tapered Roller Bearings - 32222-H - Pacific International Bearing, Inc.
Union City, CA, United States
Tapered Roller Bearings
32222-H
Tapered Roller Bearings 32222-H
FAG Brand / Tapered Roller Bearing / Tapered Roller Bearings 322. M

FAG Brand / Tapered Roller Bearing / Tapered Roller Bearings 322. M

Supplier's Site

Technical Specifications

  Pacific International Bearing, Inc.
Product Category Roller Bearings
Product Number 32222-H
Product Name Tapered Roller Bearings
Design Units Metric
Bore 4.3307 inch (110.000 mm)
Outside Diameter 7.8740 inch (200.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-32 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 832 lbs (377 kg)
Dynamic Radial 1349 lbs (612 kg)
View Details
Rotation - Cross Roller Ring - RBU7013UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 2.7559 inch (70.000 mm)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Crossed Roller Bearings - CRBC Series - HIWIN Corporation
Specs
Type Crossed Roller; (Thin-section)
View Details