FAG Bearing Tapered Roller Bearings 32213-A

Description
Tapered roller bearing
Description
Tapered roller bearing

Suppliers

Company
Product
Description
Supplier Links
Tapered Roller Bearings - 32213-A - Pacific International Bearing, Inc.
Union City, CA, United States
Tapered Roller Bearings
32213-A
Tapered Roller Bearings 32213-A
Tapered roller bearing

Tapered roller bearing

Supplier's Site

Technical Specifications

  Pacific International Bearing, Inc.
Product Category Roller Bearings
Product Number 32213-A
Product Name Tapered Roller Bearings
Design Units Metric
Bore 2.5591 inch (65.000 mm)
Outside Diameter 4.7244 inch (120.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RAU13008UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 5.1181 inch (130.000 mm)
View Details
Roller Bearings - 2482844 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 2.3622 inch (60.000 mm)
View Details
Aerospace Bearings, YAG(as,ms) - 24461-52 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Application Aerospace; Airframe / Aircraft Control; Military
Design Units Inch
Bore 3.2500 inch (82.550 mm)
View Details
1.0000 in. ID, 1.7500 in. OD Two Piece Heavy Duty Alloy Steel Spherical Bearing - BPFFKS-160 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 104000 lbs (47166 kg)
View Details