FAG Brand / Tapered Roller Bearing / Tapered Roller Bearings 322. M
| Pacific International Bearing, Inc. | |
|---|---|
| Product Category | Roller Bearings |
| Product Number | 32211-A |
| Product Name | Tapered Roller Bearings |
| Design Units | Metric |
| Bore | 2.1654 inch (55.000 mm) |
| Outside Diameter | 3.9370 inch (100.000 mm) |