FAG Brand / Tapered Roller Bearing / Tapered Roller Bearings 322. M
| Pacific International Bearing, Inc. | |
|---|---|
| Product Category | Roller Bearings |
| Product Number | 32207-XL |
| Product Name | Tapered Roller Bearings |
| Design Units | Metric |
| Bore | 1.3780 inch (35.000 mm) |
| Outside Diameter | 2.8346 inch (72.000 mm) |