FAG Bearing Bearing 32206-XL

Description
TAPERED ROLLER BEARING FULL ASSEMBLY - 30 MM BORE, 62 MM OD, 20 MM CONE WIDTH, 17 MM CUP WIDTH. FREE 2 YEAR RADWELL WARRANTY
Description
TAPERED ROLLER BEARING FULL ASSEMBLY - 30 MM BORE, 62 MM OD, 20 MM CONE WIDTH, 17 MM CUP WIDTH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 105151244 - Radwell International
Willingboro, NJ, United States
Bearing
105151244
Bearing 105151244
TAPERED ROLLER BEARING FULL ASSEMBLY - 30 MM BORE, 62 MM OD, 20 MM CONE WIDTH, 17 MM CUP WIDTH. FREE 2 YEAR RADWELL WARRANTY

TAPERED ROLLER BEARING FULL ASSEMBLY - 30 MM BORE, 62 MM OD, 20 MM CONE WIDTH, 17 MM CUP WIDTH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Tapered Roller Bearings - 32206-XL - Pacific International Bearing, Inc.
Union City, CA, United States
Tapered Roller Bearings
32206-XL
Tapered Roller Bearings 32206-XL
FAG Brand / Tapered Roller Bearing / Tapered Roller Bearings 322. M

FAG Brand / Tapered Roller Bearing / Tapered Roller Bearings 322. M

Supplier's Site

Technical Specifications

  Radwell International Pacific International Bearing, Inc.
Product Category Roller Bearings Roller Bearings
Product Number 105151244 32206-XL
Product Name Bearing Tapered Roller Bearings
Design Units Metric
Bore 1.1811 inch (30.000 mm)
Outside Diameter 2.4409 inch (62.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RB25040UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 9.8425 inch (250.000 mm)
View Details
.6250 in. ID, 1.1875 in. OD Two Piece Commercial Carbon Steel Spherical Bearing - BPFCOM-100 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 21000 lbs (9524 kg)
View Details
Crossed Roller Bearings - CRBE Series - HIWIN Corporation
Specs
Type Crossed Roller
View Details
Roller Bearings - 2482948 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 1.5748 inch (40.000 mm)
View Details