FAG Brand / Tapered Roller Bearing / Tapered Roller Bearings 322. M
| Pacific International Bearing, Inc. | |
|---|---|
| Product Category | Roller Bearings |
| Product Number | 32205-B |
| Product Name | Tapered Roller Bearings |
| Design Units | Metric |
| Bore | 0.9843 inch (25.000 mm) |
| Outside Diameter | 2.0472 inch (52.000 mm) |