FAG Bearing Angular Contact Bearings - Double Row Ball 3220

Description
Angular Contact Ball Bearing
Description
Angular Contact Ball Bearing

Suppliers

Company
Product
Description
Supplier Links
Angular Contact Bearings - Double Row Ball - 3220 - Pacific International Bearing, Inc.
Union City, CA, United States
Angular Contact Bearings - Double Row Ball
3220
Angular Contact Bearings - Double Row Ball 3220
Angular Contact Ball Bearing

Angular Contact Ball Bearing

Supplier's Site

Technical Specifications

  Pacific International Bearing, Inc.
Product Category Ball Bearings
Product Number 3220
Product Name Angular Contact Bearings - Double Row Ball
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating 52100 Chrome Steel
Rolling Element Steel
Design Units Metric
Bore 3.9370 inch (100.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-100 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 5777 lbs (2620 kg)
Dynamic Radial 14297 lbs (6484 kg)
View Details
Ball Bearings - 2612637 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Double Shield
View Details
0.055
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details