Extended inner ring ball bearings with a 0.125 inch bore and 0.375 inch outer diameter, rated for 66 lbf dynamic and 26 lbf static load, are made from 440C stainless steel with ABEC 3 tolerance and double shielding. The part is lubricated with grease meeting MIL-PRF-23827C, as indicated by the 'M' suffix in the bearing code 3712M. The bearing features a width of 0.1875 inches and an inner land diameter of 0.200 inches. The outer land diameter is specified as 0.321 inches, with radial play of 0.0002 to 0.0005 inches. The design accommodates oil or grease lubrication options, with the shielded variant preventing contamination.
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.
The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.
Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Ball Bearings |
| Product Number | A 7Y55-E3712M |
| Product Name | 0.125" Bore, 0.375" Outside diameter., Lubricated With Grease ( MIL-G-23827A) |
| Application | Pump |
| Material / Plating | Stainless Steel |
| Bearing Class | ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3 |
| Design Units | Inch |
| Bore | 0.1250 inch (3.175 mm) |