FAG Brand / Tapered Roller Bearing / Tapered Roller Bearings 320. M
| Pacific International Bearing, Inc. | |
|---|---|
| Product Category | Roller Bearings |
| Product Number | 32056-X-XL |
| Product Name | Tapered Roller Bearings |
| Design Units | Metric |
| Bore | 11.0236 inch (280.000 mm) |
| Outside Diameter | 16.5354 inch (420.000 mm) |