FAG Bearing Tapered Roller Bearings 32022-X

Description
FAG Brand / Tapered Roller Bearing / Tapered Roller Bearings 320. M
Description
FAG Brand / Tapered Roller Bearing / Tapered Roller Bearings 320. M

Suppliers

Company
Product
Description
Supplier Links
Tapered Roller Bearings - 32022-X - Pacific International Bearing, Inc.
Union City, CA, United States
Tapered Roller Bearings
32022-X
Tapered Roller Bearings 32022-X
FAG Brand / Tapered Roller Bearing / Tapered Roller Bearings 320. M

FAG Brand / Tapered Roller Bearing / Tapered Roller Bearings 320. M

Supplier's Site

Technical Specifications

  Pacific International Bearing, Inc.
Product Category Roller Bearings
Product Number 32022-X
Product Name Tapered Roller Bearings
Design Units Metric
Bore 4.3307 inch (110.000 mm)
Outside Diameter 6.6929 inch (170.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RBU11015UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 4.3307 inch (110.000 mm)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-76-E - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 25700 lbs (11655 kg)
Dynamic Radial 63600 lbs (28844 kg)
View Details
Roller Bearings - 2482790 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 2.3622 inch (60.000 mm)
View Details