FAG Bearing Tapered Roller Bearings 32021-X

Description
FAG Brand / Tapered Roller Bearing / Tapered Roller Bearings 320. M
Description
FAG Brand / Tapered Roller Bearing / Tapered Roller Bearings 320. M

Suppliers

Company
Product
Description
Supplier Links
Tapered Roller Bearings - 32021-X - Pacific International Bearing, Inc.
Union City, CA, United States
Tapered Roller Bearings
32021-X
Tapered Roller Bearings 32021-X
FAG Brand / Tapered Roller Bearing / Tapered Roller Bearings 320. M

FAG Brand / Tapered Roller Bearing / Tapered Roller Bearings 320. M

Supplier's Site

Technical Specifications

  Pacific International Bearing, Inc.
Product Category Roller Bearings
Product Number 32021-X
Product Name Tapered Roller Bearings
Design Units Metric
Bore 4.1339 inch (105.000 mm)
Outside Diameter 6.2992 inch (160.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, VCR: V-Groove Stud Type - VCR-8-1/2 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 14200 lbs (6440 kg)
Dynamic Radial 35800 lbs (16236 kg)
View Details
Roller Bearings - 2482874 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 1.9685 inch (50.000 mm)
View Details
0.875 in. ID, 1.5625 in. OD Two Piece Precision Stainless Steel Spherical Bearing - BPSLHS-140 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 69000 lbs (31293 kg)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details