FAG Bearing Tapered Roller Bearings 32020-X

Description
Tapered Roller Bearing / Tapered Roller Bearings 320. M
Description
Tapered Roller Bearing / Tapered Roller Bearings 320. M

Suppliers

Company
Product
Description
Supplier Links
Tapered Roller Bearings - 32020-X - Pacific International Bearing, Inc.
Union City, CA, United States
Tapered Roller Bearings
32020-X
Tapered Roller Bearings 32020-X
Tapered Roller Bearing / Tapered Roller Bearings 320. M

Tapered Roller Bearing / Tapered Roller Bearings 320. M

Supplier's Site

Technical Specifications

  Pacific International Bearing, Inc.
Product Category Roller Bearings
Product Number 32020-X
Product Name Tapered Roller Bearings
Overall Width 0.0000 inch (0.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Roller Bearings - 1469281 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Bore 1.5748 inch (40.000 mm)
Outside Diameter 2.6772 inch (68.000 mm)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Rotation - Cross Roller Ring - RA11008CUUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 4.3307 inch (110.000 mm)
View Details
1 in. ID, 1.75 in. OD Two Piece Precision Stainless Steel Spherical Bearing - BPSLHS-160 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 83000 lbs (37642 kg)
View Details