FAG Bearing Bearing 32018-X-XL

Description
BEARING, TAPERED, ROLLER, 90 X 140 X 35MM. FREE 2 YEAR RADWELL WARRANTY
Description
BEARING, TAPERED, ROLLER, 90 X 140 X 35MM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 105150428 - Radwell International
Willingboro, NJ, United States
Bearing
105150428
Bearing 105150428
BEARING, TAPERED, ROLLER, 90 X 140 X 35MM. FREE 2 YEAR RADWELL WARRANTY

BEARING, TAPERED, ROLLER, 90 X 140 X 35MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Tapered Roller Bearings - 32018-X-XL - Pacific International Bearing, Inc.
Union City, CA, United States
Tapered Roller Bearings
32018-X-XL
Tapered Roller Bearings 32018-X-XL
Tapered roller bearing

Tapered roller bearing

Supplier's Site

Technical Specifications

  Radwell International Pacific International Bearing, Inc.
Product Category Roller Bearings Roller Bearings
Product Number 105150428 32018-X-XL
Product Name Bearing Tapered Roller Bearings
Design Units Metric
Bore 3.5433 inch (90.000 mm)
Outside Diameter 5.5118 inch (140.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MFCR: Flanged Stud Type - MFCR-90 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 5777 lbs (2620 kg)
Dynamic Radial 14297 lbs (6484 kg)
View Details
1.0000 in. ID, 1.7500 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Copper Alloy Insert - BPFLSS-160 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 37520 lbs (17016 kg)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Roller Bearings - 1469298 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 0.7874 inch (20.000 mm)
View Details