FAG Brand / Tapered Roller Bearing / Tapered Roller Bearings 320. M
| Pacific International Bearing, Inc. | |
|---|---|
| Product Category | Roller Bearings |
| Product Number | 32017-X-XL-P5 |
| Product Name | Tapered Roller Bearings |
| Design Units | Metric |
| Bore | 3.3465 inch (85.000 mm) |
| Outside Diameter | 5.1181 inch (130.000 mm) |