FAG Brand / Tapered Roller Bearing / Tapered Roller Bearings 320. M
| Pacific International Bearing, Inc. | |
|---|---|
| Product Category | Roller Bearings |
| Product Number | 32010-XDY |
| Product Name | Tapered Roller Bearings |
| Design Units | Metric |
| Bore | 1.9685 inch (50.000 mm) |
| Outside Diameter | 3.1496 inch (80.000 mm) |