FAG Bearing Tapered Roller Bearings 32008-XDY

Description
FAG Brand / Tapered Roller Bearing / Tapered Roller Bearings 320. M
Description
FAG Brand / Tapered Roller Bearing / Tapered Roller Bearings 320. M

Suppliers

Company
Product
Description
Supplier Links
Tapered Roller Bearings - 32008-XDY - Pacific International Bearing, Inc.
Union City, CA, United States
Tapered Roller Bearings
32008-XDY
Tapered Roller Bearings 32008-XDY
FAG Brand / Tapered Roller Bearing / Tapered Roller Bearings 320. M

FAG Brand / Tapered Roller Bearing / Tapered Roller Bearings 320. M

Supplier's Site

Technical Specifications

  Pacific International Bearing, Inc.
Product Category Roller Bearings
Product Number 32008-XDY
Product Name Tapered Roller Bearings
Design Units Metric
Bore 1.5748 inch (40.000 mm)
Outside Diameter 2.6772 inch (68.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MFYR: Flange Yoke Type - MFYR-90 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Design Units Inch
Bore 30.0000 inch (762.000 mm)
View Details
Sprag Clutch Bearings - 1465247 - RS Components, Ltd.
Specs
Design Units Metric
Bore 1.3780 inch (35.000 mm)
Outside Diameter 2.8346 inch (72.000 mm)
View Details
0.3125 in. ID, 0.75 in. OD Two Piece Precision Alloy Steel Spherical Bearing - BPFLHA-050 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 0 lbs (0 kg)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details