Schaeffler Group USA Inc. Bearing 32007-XDY

Description
METRIC TAPERED ROLLER BEARING, 35 INNER (D) MM, 62 OUTER (D) MM, 18 WIDTH (B) MM. FREE 2 YEAR RADWELL WARRANTY
Description
METRIC TAPERED ROLLER BEARING, 35 INNER (D) MM, 62 OUTER (D) MM, 18 WIDTH (B) MM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 77946056 - Radwell International
Willingboro, NJ, United States
Bearing
77946056
Bearing 77946056
METRIC TAPERED ROLLER BEARING, 35 INNER (D) MM, 62 OUTER (D) MM, 18 WIDTH (B) MM. FREE 2 YEAR RADWELL WARRANTY

METRIC TAPERED ROLLER BEARING, 35 INNER (D) MM, 62 OUTER (D) MM, 18 WIDTH (B) MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 77946056
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MPYR: Plain Yoke Type - MPYR-85 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 25.0000 inch (635.000 mm)
Overall Width 46.0000 inch (1168.399 mm)
View Details
Rotation - Cross Roller Ring - RBU3510UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 1.3780 inch (35.000 mm)
View Details
.6250 in. ID, 1.1875 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Copper Alloy Insert - BPFLSS-100 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 17700 lbs (8027 kg)
View Details