FAG Bearing Tapered Roller Bearings 32005-X

Description
Tapered Roller Bearing / Tapered Roller Bearings 320. M
Description
Tapered Roller Bearing / Tapered Roller Bearings 320. M

Suppliers

Company
Product
Description
Supplier Links
Tapered Roller Bearings - 32005-X - Pacific International Bearing, Inc.
Union City, CA, United States
Tapered Roller Bearings
32005-X
Tapered Roller Bearings 32005-X
Tapered Roller Bearing / Tapered Roller Bearings 320. M

Tapered Roller Bearing / Tapered Roller Bearings 320. M

Supplier's Site
Bearing - 21306050 - Radwell International
Willingboro, NJ, United States
Bearing
21306050
Bearing 21306050
TAPER ROLLER BEARING 25X47X15MM. FREE 2 YEAR RADWELL WARRANTY

TAPER ROLLER BEARING 25X47X15MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Pacific International Bearing, Inc. Radwell International
Product Category Roller Bearings Roller Bearings
Product Number 32005-X 21306050
Product Name Tapered Roller Bearings Bearing
Overall Width 0.0000 inch (0.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-1-1/8 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 140 lbs (63 kg)
Dynamic Radial 630 lbs (286 kg)
View Details
Roller Bearings - 2482923 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 1.9685 inch (50.000 mm)
View Details
1.5000 in. ID, 3.2500 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Brass Insert - BPFLSX-240 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 98000 lbs (44444 kg)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details