FAG Bearing Tapered Roller Bearings 320/32-X

Description
FAG Brand / Tapered Roller Bearing / Tapered Roller Bearings 320. M
Description
FAG Brand / Tapered Roller Bearing / Tapered Roller Bearings 320. M

Suppliers

Company
Product
Description
Supplier Links
Tapered Roller Bearings - 320/32-X - Pacific International Bearing, Inc.
Union City, CA, United States
Tapered Roller Bearings
320/32-X
Tapered Roller Bearings 320/32-X
FAG Brand / Tapered Roller Bearing / Tapered Roller Bearings 320. M

FAG Brand / Tapered Roller Bearing / Tapered Roller Bearings 320. M

Supplier's Site

Technical Specifications

  Pacific International Bearing, Inc.
Product Category Roller Bearings
Product Number 320/32-X
Product Name Tapered Roller Bearings
Design Units Metric
Bore 1.2598 inch (32.000 mm)
Outside Diameter 2.2835 inch (58.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RB18025UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 7.0866 inch (180.000 mm)
View Details
SMITH-TRAX® Metric Bearings, MPYR: Plain Yoke Type - MPYR-125 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 45.0000 inch (1142.999 mm)
Overall Width 71.0000 inch (1803.399 mm)
View Details
Roller Bearings - 1469303 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Spherical
Design Units Metric
Bore 0.6693 inch (17.000 mm)
View Details
0.75 in. ID, 1.4375 in. OD Two Piece Precision Stainless Steel Spherical Bearing - BPSLHS-120 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 48000 lbs (21769 kg)
View Details