FAG Bearing Tapered Roller Bearings 31330-X-XL

Description
FAG Brand / Tapered Roller Bearing / Tapered Roller Bearings 313. M
Description
FAG Brand / Tapered Roller Bearing / Tapered Roller Bearings 313. M

Suppliers

Company
Product
Description
Supplier Links
Tapered Roller Bearings - 31330-X-XL - Pacific International Bearing, Inc.
Union City, CA, United States
Tapered Roller Bearings
31330-X-XL
Tapered Roller Bearings 31330-X-XL
FAG Brand / Tapered Roller Bearing / Tapered Roller Bearings 313. M

FAG Brand / Tapered Roller Bearing / Tapered Roller Bearings 313. M

Supplier's Site

Technical Specifications

  Pacific International Bearing, Inc.
Product Category Roller Bearings
Product Number 31330-X-XL
Product Name Tapered Roller Bearings
Design Units Metric
Bore 5.9055 inch (150.000 mm)
Outside Diameter 12.5984 inch (320.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.25 in. ID, 0.6562 in. OD Two Piece Precision Alloy Steel Spherical Bearing - BPFLHA-040 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 0 lbs (0 kg)
View Details
Crossed Roller Bearings - CRBB Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details
SMITH-TRAX® Metric Bearings, MFCR-E: Flanged Eccentric Stud Type - MFCR-76-E - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 25700 lbs (11655 kg)
Dynamic Radial 63600 lbs (28844 kg)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details