FAG Bearing Tapered Roller Bearings 31328-X

Description
FAG Brand / Tapered Roller Bearing / Tapered Roller Bearings 313. M
Description
FAG Brand / Tapered Roller Bearing / Tapered Roller Bearings 313. M

Suppliers

Company
Product
Description
Supplier Links
Tapered Roller Bearings - 31328-X - Pacific International Bearing, Inc.
Union City, CA, United States
Tapered Roller Bearings
31328-X
Tapered Roller Bearings 31328-X
FAG Brand / Tapered Roller Bearing / Tapered Roller Bearings 313. M

FAG Brand / Tapered Roller Bearing / Tapered Roller Bearings 313. M

Supplier's Site

Technical Specifications

  Pacific International Bearing, Inc.
Product Category Roller Bearings
Product Number 31328-X
Product Name Tapered Roller Bearings
Design Units Metric
Bore 5.5118 inch (140.000 mm)
Outside Diameter 11.8110 inch (300.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RA8008CUUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 3.1496 inch (80.000 mm)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MFCR-E: Flanged Eccentric Stud Type - MFCR-47-E - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 7560 lbs (3429 kg)
Dynamic Radial 12200 lbs (5533 kg)
View Details
Roller Bearings - 2482789 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 2.1654 inch (55.000 mm)
View Details