FAG Brand / Tapered Roller Bearing / Tapered Roller Bearings 313. M
| Pacific International Bearing, Inc. | |
|---|---|
| Product Category | Roller Bearings |
| Product Number | 31324-X |
| Product Name | Tapered Roller Bearings |
| Design Units | Metric |
| Bore | 4.7244 inch (120.000 mm) |
| Outside Diameter | 10.2362 inch (260.000 mm) |