FAG Bearing Tapered Roller Bearings 31318

Description
FAG Brand / Tapered Roller Bearing / Tapered Roller Bearings 313. M
Description
FAG Brand / Tapered Roller Bearing / Tapered Roller Bearings 313. M

Suppliers

Company
Product
Description
Supplier Links
Tapered Roller Bearings - 31318 - Pacific International Bearing, Inc.
Union City, CA, United States
Tapered Roller Bearings
31318
Tapered Roller Bearings 31318
FAG Brand / Tapered Roller Bearing / Tapered Roller Bearings 313. M

FAG Brand / Tapered Roller Bearing / Tapered Roller Bearings 313. M

Supplier's Site

Technical Specifications

  Pacific International Bearing, Inc.
Product Category Roller Bearings
Product Number 31318
Product Name Tapered Roller Bearings
Design Units Metric
Bore 3.5433 inch (90.000 mm)
Outside Diameter 7.4803 inch (190.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Roller Bearings - 1469267 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Bore 1.5748 inch (40.000 mm)
Outside Diameter 3.1496 inch (80.000 mm)
View Details
SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-200 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 14162 lbs (6423 kg)
Dynamic Radial 35743 lbs (16210 kg)
View Details
0.3125 in. ID, 0.75 in. OD Two Piece Precision Alloy Steel Spherical Bearing - BPFLHA-050 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 0 lbs (0 kg)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details