FAG BEARING
31315-XL -- TAPERED ROLLER BEARINGS
FAG Bearing
Tapered Roller Bearings
31315-XL
Description
Tapered roller bearing
-
Pacific International Bearing, Inc.
Description
Tapered roller bearing
Technical Specifications
|
Product Category
|
Roller Bearings |
|
Product Number
|
31315-XL |
|
Product Name
|
Tapered Roller Bearings |
|
Design Units
|
Metric
|
|
Bore
|
2.9528 inch (75.000 mm)
|
|
Outside Diameter
|
6.2992 inch (160.000 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Rolling Element
Polymer
Operating Temperature
32 to 104 F (0 to 40 C)
Design Units
Metric
View Details
Accurate Bushing Company, Inc.
Dynamic Axial
14162 lbs (6423 kg)
Dynamic Radial
35743 lbs (16210 kg)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
View Details