FAG Bearing Tapered Roller Bearings 31310-A

Description
FAG Brand / Tapered Roller Bearing / Tapered Roller Bearings 313. M
Description
FAG Brand / Tapered Roller Bearing / Tapered Roller Bearings 313. M

Suppliers

Company
Product
Description
Supplier Links
Tapered Roller Bearings - 31310-A - Pacific International Bearing, Inc.
Union City, CA, United States
Tapered Roller Bearings
31310-A
Tapered Roller Bearings 31310-A
FAG Brand / Tapered Roller Bearing / Tapered Roller Bearings 313. M

FAG Brand / Tapered Roller Bearing / Tapered Roller Bearings 313. M

Supplier's Site

Technical Specifications

  Pacific International Bearing, Inc.
Product Category Roller Bearings
Product Number 31310-A
Product Name Tapered Roller Bearings
Design Units Metric
Bore 1.9685 inch (50.000 mm)
Outside Diameter 4.3307 inch (110.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Roller Bearings - 1469289 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 0.1575 inch (4.000 mm)
View Details
SMITH-TRAX® Bearings, PYR: Plain Yoke Type - PYR-8 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 3.2550 inch (82.677 mm)
Overall Width 4.5000 inch (114.300 mm)
View Details
.2500 in. ID, .6562 in. OD Two Piece Commercial Carbon Steel Spherical Bearing - BPFCOM-040 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 4900 lbs (2222 kg)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details